Crouzet Snap Action, Limit Switches 83732323

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1490-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1490-ND
Snap Action, Limit Switches 966-1490-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-1490-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp 23 to 158 F (-5 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351461-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details