Crouzet Snap Action, Limit Switches 83872101

Description
SWITCH SNAP ACTION DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1872-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1872-ND
Snap Action, Limit Switches 966-1872-ND
SWITCH SNAP ACTION DPST 6A 120V

SWITCH SNAP ACTION DPST 6A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-1872-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ13XXBL0N88SNCPTQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details