NEMA LIMIT SWITCH, 9007C, HEAVY
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-9007C62K-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Spring, Wire |
| Features | Dustproof |
| Operating Temp | -20 to 185 F (-29 to 85 C) |
| Pole and Throw Specifications | 4PST |