Crouzet Snap Action, Limit Switches 83186002

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83186002-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83186002-ND
Snap Action, Limit Switches 966-83186002-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Micro Switches - 3073988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3073988
Micro Switches 3073988
SEALED V4 MICROSWITCH IW7S

SEALED V4 MICROSWITCH IW7S

Supplier's Site
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet - 49AC1669 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet
49AC1669
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet 49AC1669
MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:24V; Product Range:83180 Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:24V; Product Range:83180 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-83186002-ND 3073988 49AC1669
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Button
Features Dustproof Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details