The Snap Action Limit Switch, part number 966-1870-ND, is designed for applications requiring reliable and precise switching. It conforms to IEC/EN 60947.5.1 and NFC 63 145 standards, ensuring compatibility with various industrial requirements. The switch features a compact design with a metal case, providing durability and protection rated at IP 66/67, making it suitable for harsh environments. This limit switch operates within a temperature range of -25°C to +70°C and has a mechanical life of up to 10 million operations. It utilizes a snap-action mechanism with a minimum operating force of 10 N and a total travel force of 30 N. The electrical characteristics include a thermal current rating of 10 A and an assigned insulation voltage of 500 V. The switch is also equipped with integral protective earth and short-circuit protection. The product is available with various cable lengths and configurations, allowing for flexibility in installation. It is UL approved, ensuring compliance with safety standards. This switch is ideal for applications that require precise limit detection and robust performance in demanding conditions.
SWITCH SNAP ACTION DPST 6A 120V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 966-1870-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |