Crouzet Snap Action, Limit Switches 83194015

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1889-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1889-ND
Snap Action, Limit Switches 966-1889-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet - 47AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet
47AC4092
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet 47AC4092
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1889-ND 47AC4092
Product Name Snap Action, Limit Switches Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 241240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2435261-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details