Crouzet Snap Action, Limit Switches 83241034

Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1514-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1514-ND
Snap Action, Limit Switches 966-1514-ND
SWITCH SNAP ACT DPST 100MA 30V

SWITCH SNAP ACT DPST 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83241034
Basic / Snap Action Switches 83241034
Basic / Snap Action Switches PBX4N IP40 0.1A SCRW

Basic / Snap Action Switches PBX4N IP40 0.1A SCRW

Buy Now Datasheet
Microswitch; Microswitch Type Crouzet - 61T6921 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch; Microswitch Type Crouzet
61T6921
Microswitch; Microswitch Type Crouzet 61T6921
MICROSWITCH; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:DPST; Switch Terminals:Screw; Contact Current Max:100mA; Contact Voltage DC Nom:250VDC; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes

MICROSWITCH; Microswitch Type:-; Microswitch Actuator:Roller Lever; Contact Configuration:DPST; Switch Terminals:Screw; Contact Current Max:100mA; Contact Voltage DC Nom:250VDC; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1514-ND 83241034 61T6921
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch; Microswitch Type Crouzet
Actuator Style Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L0-1H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers