Crouzet Snap Action, Limit Switches 83241000

Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1346-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1346-ND
Snap Action, Limit Switches 966-1346-ND
SWITCH SNAP ACT DPST 100MA 30V

SWITCH SNAP ACT DPST 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83241000
Basic / Snap Action Switches 83241000
Basic / Snap Action Switches PBX4N IP40 0.1A 1/4" QC

Basic / Snap Action Switches PBX4N IP40 0.1A 1/4" QC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1346-ND 83241000
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Standards and Certifications RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details