Crouzet Snap Action, Limit Switches 83240220

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1345-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1345-ND
Snap Action, Limit Switches 966-1345-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240220
Basic / Snap Action Switches 83240220
Basic / Snap Action Switches PBX 4N IP67 SCREW

Basic / Snap Action Switches PBX 4N IP67 SCREW

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6909 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6909
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6909
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1345-ND 83240220 61T6909
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Button
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398373 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 2334116 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Hinge Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details