SWITCH SNAP ACTION SPDT 6A 250V
SWT,SNP ACTN,SUBMIN,SPDT, SEALD,6A250V,WIRES R
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-83186003-ND | 2193794 | 83186003 |
| Product Name | Snap Action, Limit Switches | Micro Switches | SWT,SNP ACTN,SUBMIN,SPDT, SEALD,6A250V,WIRES R |
| Actuator Style | Round (Pin Plunger) | Button | |
| Features | Dustproof | Dustproof; Weather Resistant or Waterproof | |
| Standards and Certifications | RoHS | ||
| Operating Temp | -40 to 221 F (-40 to 105 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |