The Snap Action Limit Switch, part number 966-1544-ND, features a top-mounted plunger with a roller and a threaded barrel, housed in a thermoplastic case. It is designed for a maximum operating current of 5A at 250V and has a thermal current rating of 10A. The switch operates with a minimum force of 10N and has a total travel force of 22N, with a minimum operating travel of 1.5mm and a maximum total travel of 5mm. The device has a mechanical life of at least 10 million operations and operates effectively within a temperature range of -20°C to +70°C. It is rated IP55 for protection against dust and water ingress. The switch includes screw terminals for cable connections, accommodating wire cross-sections up to 2.5 mm². This product is suitable for applications requiring reliable and durable limit switching solutions.
SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 966-1544-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Standards and Certifications | RoHS |
| Operating Temp | -4 to 158 F (-20 to 70 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps |