Panasonic Snap Action, Limit Switches ABS1411503

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5156-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5156-ND
Snap Action, Limit Switches 255-5156-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet
Microswitch, Spdt, 2A, 30Vdc, 1.47N Rohs Compliant Panasonic - 26AK5548 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 2A, 30Vdc, 1.47N Rohs Compliant Panasonic
26AK5548
Microswitch, Spdt, 2A, 30Vdc, 1.47N Rohs Compliant Panasonic 26AK5548
MICROSWITCH, SPDT, 2A, 30VDC, 1.47N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 2A, 30VDC, 1.47N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 255-5156-ND 26AK5548
Product Name Snap Action, Limit Switches Microswitch, Spdt, 2A, 30Vdc, 1.47N Rohs Compliant Panasonic
Actuator Style Lever Style
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details