Crouzet Snap Action, Limit Switches 83802051

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 1463-1004-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
1463-1004-ND
Snap Action, Limit Switches 1463-1004-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 1463-1004-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Standards and Certifications RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details