The Snap Action Limit Switch, part number 966-1537-ND, features a high precision flexible leaf snap-action mechanism, allowing operation without a balance point, even at slow actuating speeds. It has a compact size and an extra-long plunger stroke of 2 mm overtravel, accommodating application variances. This switch is designed for lateral approach from any direction with an angle of up to 45° and offers excellent resistance to harsh environments, rated at IP67/IP69. It operates within a current range from 1 mA at 4 V to 4 A at 250 V AC, with a long mechanical life of up to 1 million operations. The switch has a maximum operating force of 1.5 N and a minimum release force of 0.2 N. It can withstand ambient temperatures from -40°C to +90°C. The materials used include a cover made of PARA GF, a base of PA66, and contacts of gold alloy on silver alloy, ensuring durability and reliability in various applications. The switch is available with various terminal types and pre-wired models, providing flexibility for integration into different systems.
SWITCH SNAP ACTION SPDT 4A 250V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 966-1537-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |