Crouzet Snap Action, Limit Switches 83290009

Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1891-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1891-ND
Snap Action, Limit Switches 966-1891-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83290009
Basic / Snap Action Switches 83290009
Basic / Snap Action Switches Miniature Microswitches V3DS High Current High Force 83290 I F0

Basic / Snap Action Switches Miniature Microswitches V3DS High Current High Force 83290 I F0

Buy Now Datasheet
Microswitch, Plunger, Spdt, 10A, 250Vac; Microswitch Type Crouzet - 47AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 10A, 250Vac; Microswitch Type Crouzet
47AC4094
Microswitch, Plunger, Spdt, 10A, 250Vac; Microswitch Type Crouzet 47AC4094
MICROSWITCH, PLUNGER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1891-ND 83290009 47AC4094
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Plunger, Spdt, 10A, 250Vac; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details