Schneider Electric Snap Action, Limit Switches 9007CR61E

Description
NEMA LIMIT SWITCH, 9007C, HEAVY
Request a Quote Datasheet
Description
NEMA LIMIT SWITCH, 9007C, HEAVY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007CR61E-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007CR61E-ND
Snap Action, Limit Switches 4008-9007CR61E-ND
NEMA LIMIT SWITCH, 9007C, HEAVY

NEMA LIMIT SWITCH, 9007C, HEAVY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007CR61E-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -20 to 185 F (-29 to 85 C)
Pole and Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details