Crouzet Snap Action, Limit Switches 83589031

Description
SWITCH SNAP ACTION SPDT 8A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 8A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1362-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1362-ND
Snap Action, Limit Switches 966-1362-ND
SWITCH SNAP ACTION SPDT 8A 250V

SWITCH SNAP ACTION SPDT 8A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-1362-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2EW-R1-B03L - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details