The Crouzet Microswitch (part number 47AC4093) is a miniature, sealed, and compact switch designed for various applications. It features a plunger actuator with a single pole double throw (SPDT) configuration, allowing for versatile switching options. The switch is rated for a maximum current of 10A at 250VAC, making it suitable for high-power applications. It has an IP67 protection rating, ensuring resistance to dust and water ingress, which is ideal for harsh environments. The operating force ranges from 1 N to 4.5 N, with a mechanical life of up to 1 million operations under specified conditions. The switch is constructed with durable materials, including a PBT GF case and silver alloy contacts, ensuring reliability and longevity. Connections can be made via quick-connect terminals or wire leads, providing flexibility in installation. The ambient operating temperature range is from -40°C to +85°C, accommodating a wide variety of operating conditions. This microswitch is cURus and CCC approved, confirming its compliance with international safety standards.
SWITCH SNAP ACTION SPDT 10A 250V
MICROSWITCH, PLUNGER, SPDT, 10A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Basic / Snap Action Switches Miniature Microswitches V3DS High Current High Force 83290 I W3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1890-ND | 47AC4093 | 83290001 |
| Product Name | Snap Action, Limit Switches | Microswitch, Plunger, Spdt, 10A, 250Vac; Microswitch Type Crouzet | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | ||
| Features | Dustproof | ||
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |