Schneider Electric Snap Action, Limit Switches 9007CR53ED

Description
LIMIT SWITCH, 9007, 600 V 10AMP
Request a Quote Datasheet
Description
LIMIT SWITCH, 9007, 600 V 10AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007CR53ED-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007CR53ED-ND
Snap Action, Limit Switches 4008-9007CR53ED-ND
LIMIT SWITCH, 9007, 600 V 10AMP

LIMIT SWITCH, 9007, 600 V 10AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007CR53ED-ND
Product Name Snap Action, Limit Switches
Actuator Style Adjustable Plunger
Features Dustproof
Operating Temp -20 to 185 F (-29 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2-1825043-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details