Honeywell Sensing & IoT MICRO SWITCH AC Series Door Switch, Single Pole Double Throw (SPDT) (4), 30 Vdc, 5 A, Rod Actuator, Solder Termination, Military Part Number MS16106-3 8AC9

Description
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.
Request a Quote Datasheet
Description
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw (SPDT) (4), 30 Vdc, 5 A, Rod Actuator, Solder Termination, Military Part Number MS16106-3 - 8AC9 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw (SPDT) (4), 30 Vdc, 5 A, Rod Actuator, Solder Termination, Military Part Number MS16106-3
8AC9
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw (SPDT) (4), 30 Vdc, 5 A, Rod Actuator, Solder Termination, Military Part Number MS16106-3 8AC9
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.

MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-4327-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4327-ND
Snap Action, Limit Switches 480-4327-ND
SWITCH SNAP ACT SPDTX4 5A 250V

SWITCH SNAP ACT SPDTX4 5A 250V

Buy Now Datasheet
Microswitch, Rod, Spdt, 5A; Microswitch Type Honeywell - 39B9105 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Rod, Spdt, 5A; Microswitch Type Honeywell
39B9105
Microswitch, Rod, Spdt, 5A; Microswitch Type Honeywell 39B9105
MICROSWITCH, ROD, SPDT, 5A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Product Range:-; Operating Force Max:- RoHS Compliant: Yes

MICROSWITCH, ROD, SPDT, 5A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Product Range:-; Operating Force Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
8AC9
Basic / Snap Action Switches 8AC9
Basic / Snap Action Switches Door SW, SPDT 30Vdc 5 A, Rod ACTR

Basic / Snap Action Switches Door SW, SPDT 30Vdc 5 A, Rod ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 8AC9 480-4327-ND 39B9105 8AC9
Product Name MICRO SWITCH AC Series Door Switch, Single Pole Double Throw (SPDT) (4), 30 Vdc, 5 A, Rod Actuator, Solder Termination, Military Part Number MS16106-3 Snap Action, Limit Switches Microswitch, Rod, Spdt, 5A; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Rod Push-Pull Plunger Rod
Base Material Metal
Operating Temp -63 to 250 F (-53 to 121 C) -63 to 250 F (-53 to 121 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - Z8532-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details