Crouzet Micro Switches 83186001

Description
SEALED V4 MICROSWITCH IW2S
Request a Quote Datasheet
Description
SEALED V4 MICROSWITCH IW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 3073972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3073972
Micro Switches 3073972
SEALED V4 MICROSWITCH IW2S

SEALED V4 MICROSWITCH IW2S

Supplier's Site
Snap Action, Limit Switches - 966-83186001-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83186001-ND
Snap Action, Limit Switches 966-83186001-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Snap Action Switches Snap Action Switches
Product Number 3073972 966-83186001-ND
Product Name Micro Switches Snap Action, Limit Switches
Actuator Style Button Round (Pin Plunger)
Features Dustproof; Weather Resistant or Waterproof Dustproof
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details