Schneider Electric Snap Action, Limit Switches 9007C52ED

Description
LIMIT SWITCH, 9007, 600 V 10AMP
Request a Quote
Description
LIMIT SWITCH, 9007, 600 V 10AMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 4008-9007C52ED-ND, features a heavy-duty design suitable for various applications. It operates with a single pole double throw (SPDT) configuration and has a snap action mechanism for reliable operation. The switch is constructed with a zinc body and head, ensuring durability in demanding environments. This limit switch has a rated operational current of up to 6 A at 120 V AC and can handle multiple voltage ratings, including 600 V AC and 250 V DC. It offers a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles, making it suitable for long-term use. The device is designed for vertical approach actuation and includes screw-clamp terminals for easy electrical connection. With an IP67 rating, the switch is protected against dust and water ingress, allowing it to function effectively in harsh conditions. It operates within a temperature range of -20 to 185 °F (-29 to 85 °C) and is shock and vibration resistant, meeting IEC standards. The product is packaged individually and has a warranty period of 18 months.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 4008-9007C52ED-ND, features a heavy-duty design suitable for various applications. It operates with a single pole double throw (SPDT) configuration and has a snap action mechanism for reliable operation. The switch is constructed with a zinc body and head, ensuring durability in demanding environments. This limit switch has a rated operational current of up to 6 A at 120 V AC and can handle multiple voltage ratings, including 600 V AC and 250 V DC. It offers a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles, making it suitable for long-term use. The device is designed for vertical approach actuation and includes screw-clamp terminals for easy electrical connection. With an IP67 rating, the switch is protected against dust and water ingress, allowing it to function effectively in harsh conditions. It operates within a temperature range of -20 to 185 °F (-29 to 85 °C) and is shock and vibration resistant, meeting IEC standards. The product is packaged individually and has a warranty period of 18 months.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007C52ED-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007C52ED-ND
Snap Action, Limit Switches 4008-9007C52ED-ND
LIMIT SWITCH, 9007, 600 V 10AMP

LIMIT SWITCH, 9007, 600 V 10AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007C52ED-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -20 to 185 F (-29 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details