SWITCH SNAP ACT DPST 100MA 30V
Basic / Snap Action Switches PBX4N IP40 0.1A SCRW
MICROSWITCH, BUTTON, DPST, 10mA, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPST; Switch Terminals:Screw; Contact Current Max:100mA; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1347-ND | 83241020 | 61T6917 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Button, Dpst, 10Ma, 30Vdc; Microswitch Type Crouzet |
| Actuator Style | Round (Pin Plunger) | Button | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -58 to 185 F (-50 to 85 C) | ||
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | |
| Configuration | Normally Open (NO); Normally Closed (NC) |