Crouzet Snap Action, Limit Switches 83200003

Description
SWITCH SNAP ACTION SPDT 4A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 4A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1535-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1535-ND
Snap Action, Limit Switches 966-1535-ND
SWITCH SNAP ACTION SPDT 4A 250V

SWITCH SNAP ACTION SPDT 4A 250V

Buy Now Datasheet
Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 Rohs Compliant Crouzet - 22T8902 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 Rohs Compliant Crouzet
22T8902
Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 Rohs Compliant Crouzet 22T8902
Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 RoHS Compliant: Yes

Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1535-ND 22T8902
Product Name Snap Action, Limit Switches Microswitch, Sub-Subminiature, V5S-8320 Series, 83200 X1 Rohs Compliant Crouzet
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 194 F (-40 to 90 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
Snap Action Switches - K1127737 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details