Crouzet Snap Action, Limit Switches 83229001

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1547-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1547-ND
Snap Action, Limit Switches 966-1547-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Subsw 05A Threaded Barrel Rohs Compliant Crouzet - 46P1867 - Newark, An Avnet Company
Chicago, IL, United States
Subsw 05A Threaded Barrel Rohs Compliant Crouzet
46P1867
Subsw 05A Threaded Barrel Rohs Compliant Crouzet 46P1867
SUBSW 05A THREADED BARREL ROHS COMPLIANT: YES

SUBSW 05A THREADED BARREL ROHS COMPLIANT: YES

Supplier's Site
Basic / Snap Action Switches - 83229001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83229001
Basic / Snap Action Switches 83229001
Basic / Snap Action Switches SUBSW 0.5A THREADED BARREL

Basic / Snap Action Switches SUBSW 0.5A THREADED BARREL

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1547-ND 46P1867 83229001
Product Name Snap Action, Limit Switches Subsw 05A Threaded Barrel Rohs Compliant Crouzet Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Operating Temp -67 to 212 F (-55 to 100 C) -58 to 284 F (-50 to 140 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details