Panasonic Snap Action, Limit Switches ABJ1512619

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5185-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5185-ND
Snap Action, Limit Switches 255-5185-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-5185-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Actuating Force 2.29 oz (0.6375 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXPP0N49SDTSEQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326099 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details