The Snap Action Limit Switch, part number 4008-9007MS03S0410-N
LIMIT SWITCH, 9007, 240 VAC 10AM
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-9007MS03S0410-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Operating Temp | -40 to 219 F (-40 to 104 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |