Panasonic Snap Action, Limit Switches ABS1110513

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5475-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5475-ND
Snap Action, Limit Switches 255-5475-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Basic / Snap Action Switches - ABS1110513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABS1110513
Basic / Snap Action Switches ABS1110513
Basic / Snap Action Switches SPDT 1mA to 100mA Pin Plunger QC

Basic / Snap Action Switches SPDT 1mA to 100mA Pin Plunger QC

Buy Now
Microswitch, Spdt, 0.1A, 30Vdc, 1.47N Rohs Compliant Panasonic - 26AK5547 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, 1.47N Rohs Compliant Panasonic
26AK5547
Microswitch, Spdt, 0.1A, 30Vdc, 1.47N Rohs Compliant Panasonic 26AK5547
MICROSWITCH, SPDT, 0.1A, 30VDC, 1.47N ROHS COMPLIANT: YES

MICROSWITCH, SPDT, 0.1A, 30VDC, 1.47N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-5475-ND ABS1110513 26AK5547
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, 0.1A, 30Vdc, 1.47N Rohs Compliant Panasonic
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03DS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2496861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details