Crouzet Snap Action, Limit Switches 83240030

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1516-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1516-ND
Snap Action, Limit Switches 966-1516-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240030
Basic / Snap Action Switches 83240030
Basic / Snap Action Switches PBX 4N IP40 SCREW + PROT COVER

Basic / Snap Action Switches PBX 4N IP40 SCREW + PROT COVER

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6901 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6901
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6901
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1516-ND 83240030 61T6901
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Button
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers