Crouzet Snap Action, Limit Switches 83240200

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crouzet microswitch, part number 61T6906, features a double pole double throw (DPDT) configuration with a snap-action mechanism. It is designed for a maximum contact current of 6A and a nominal contact voltage of 250VDC. The switch operates within a temperature range of -50°C to +85°C and has a mechanical life of up to 10 million operations for the IP40 version and 4 million for the IP67 version. The device is constructed with a positive break operation mechanism, ensuring safety and reliability in applications. It is compliant with IEC 60947-5-1 standards and offers various connection options, including quick connect terminals. The microswitch is suitable for environments requiring robust performance and durability.

Datasheet Summary
Powered by GS/AI

The Crouzet microswitch, part number 61T6906, features a double pole double throw (DPDT) configuration with a snap-action mechanism. It is designed for a maximum contact current of 6A and a nominal contact voltage of 250VDC. The switch operates within a temperature range of -50°C to +85°C and has a mechanical life of up to 10 million operations for the IP40 version and 4 million for the IP67 version. The device is constructed with a positive break operation mechanism, ensuring safety and reliability in applications. It is compliant with IEC 60947-5-1 standards and offers various connection options, including quick connect terminals. The microswitch is suitable for environments requiring robust performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1343-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1343-ND
Snap Action, Limit Switches 966-1343-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240200
Basic / Snap Action Switches 83240200
Basic / Snap Action Switches PBX 4N IP67 1/4" QC

Basic / Snap Action Switches PBX 4N IP67 1/4" QC

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6906 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6906
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6906
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1343-ND 83240200 61T6906
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Button
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1152168 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-EL073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details