Crouzet Snap Action, Limit Switches 83241203

Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DPST 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1515-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1515-ND
Snap Action, Limit Switches 966-1515-ND
SWITCH SNAP ACT DPST 100MA 30V

SWITCH SNAP ACT DPST 100MA 30V

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6923 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6923
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6923
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83241203
Basic / Snap Action Switches 83241203
Basic / Snap Action Switches PBX4N IP67 0.1A 1/4" QC + LVR

Basic / Snap Action Switches PBX4N IP67 0.1A 1/4" QC + LVR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1515-ND 61T6923 83241203
Product Name Snap Action, Limit Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1154812 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details