Panasonic Snap Action, Limit Switches ABJ1412609

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2007-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2007-ND
Snap Action, Limit Switches 255-2007-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-2007-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Actuating Force 2.29 oz (0.6375 N)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2FC Ultra Subminiature Basic Switch - D2FC-F-7N(60M) - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details