Panasonic Snap Action, Limit Switches ABS1114519

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2026-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2026-ND
Snap Action, Limit Switches 255-2026-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABS1114519
Basic / Snap Action Switches ABS1114519
Basic / Snap Action Switches SPDT Hinge Simultd. Roller Lever QC

Basic / Snap Action Switches SPDT Hinge Simultd. Roller Lever QC

Buy Now Datasheet
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic - 11N0059 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic
11N0059
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic 11N0059
SNAP ACTION SWITCH, SIMULATED ROLLER, SPDT, 2A; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Product Range:- RoHS Compliant: No

SNAP ACTION SWITCH, SIMULATED ROLLER, SPDT, 2A; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2026-ND ABS1114519 11N0059
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic
Actuator Style Lever Style; Roller Style Roller Lever Roller Style
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L3-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details