Crouzet Snap Action, Limit Switches 83278801

Description
SWITCH SNAP ACT SPST-NO 50MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 50MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83278801-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83278801-ND
Snap Action, Limit Switches 83278801-ND
SWITCH SNAP ACT SPST-NO 50MA 24V

SWITCH SNAP ACT SPST-NO 50MA 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83278801
Basic / Snap Action Switches 83278801
Basic / Snap Action Switches SNSW.1A 1.5N SPN O SLDR PIN PLNGR

Basic / Snap Action Switches SNSW.1A 1.5N SPN O SLDR PIN PLNGR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83278801-ND 83278801
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 302 F (-20 to 150 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3311-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details