SWITCH SNAP ACTION DPST 6A 250V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 83883102-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |