Crouzet Snap Action, Limit Switches 831810CFD0.FL

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831810CFD0.FL-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831810CFD0.FL-ND
Snap Action, Limit Switches 831810CFD0.FL-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831810CFD0.FL
Basic / Snap Action Switches 831810CFD0.FL
Basic / Snap Action Switches SLDSW 0.1A 0.5M SIMRLR79218472

Basic / Snap Action Switches SLDSW 0.1A 0.5M SIMRLR79218472

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831810CFD0.FL-ND 831810CFD0.FL
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details