Schneider Electric Snap Action, Limit Switches 9007MS02S040610

Description
LIMIT SWITCH, 9007, 240 VAC 10AM
Request a Quote Datasheet
Description
LIMIT SWITCH, 9007, 240 VAC 10AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007MS02S040610-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007MS02S040610-ND
Snap Action, Limit Switches 4008-9007MS02S040610-ND
LIMIT SWITCH, 9007, 240 VAC 10AM

LIMIT SWITCH, 9007, 240 VAC 10AM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007MS02S040610-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Operating Temp -40 to 219 F (-40 to 104 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details