Crouzet Snap Action, Limit Switches 83194001

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1888-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1888-ND
Snap Action, Limit Switches 966-1888-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet - 47AC4091 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet
47AC4091
Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet 47AC4091
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:V5D Series RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:V5D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1888-ND 47AC4091
Product Name Snap Action, Limit Switches Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326190 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details