Panasonic Snap Action, Limit Switches ABJ1410609

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2005-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2005-ND
Snap Action, Limit Switches 255-2005-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-2005-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Actuating Force 7.06 oz (1.96 N)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326215 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details