Crouzet Snap Action, Limit Switches 83279001

Description
SWITCH SNAP ACTION SPDT 50MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 50MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83279001-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83279001-ND
Snap Action, Limit Switches 83279001-ND
SWITCH SNAP ACTION SPDT 50MA 24V

SWITCH SNAP ACTION SPDT 50MA 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83279001
Basic / Snap Action Switches 83279001
Basic / Snap Action Switches SNSW .1A .5N SPDT SLDR PLAIN R:16.8

Basic / Snap Action Switches SNSW .1A .5N SPDT SLDR PLAIN R:16.8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83279001-ND 83279001
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 302 F (-20 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3310-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details