The Snap Action Limit Switch, part number 831810CFG01.EL-ND, features a coil spring snap-action mechanism and is designed for reliable operation in harsh environments, offering IP67/IP69 protection. It supports a wide range of electrical ratings from 1 mA at 4 V to 10 A at 250 V AC, making it suitable for various applications. The switch can be approached laterally from any direction at angles up to 35°, and it operates effectively within a temperature range of -40 °C to +125 °C. This model has a long mechanical life, rated for up to 2 million operations, and includes options for different actuator types and fixing positions. The switch is constructed with durable materials, including a PBT case and silver-plated contacts, ensuring longevity and reliability. It is available with various connection types, including wire leads and cable outputs, accommodating different installation needs. The switch's design allows for easy integration into existing systems, making it a versatile choice for engineers seeking a dependable limit switch solution.
SWITCH SNAP ACTION SPDT 6A 250V
Basic / Snap Action Switches SLDSW 0.1A 1M RLR 79218462
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831810CFG01.EL-ND | 831810CFG01.EL |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Lever |
| Features | Dustproof | |
| Standards and Certifications | RoHS | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |