Crouzet Snap Action, Limit Switches 83240224

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1506-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1506-ND
Snap Action, Limit Switches 966-1506-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240224
Basic / Snap Action Switches 83240224
Basic / Snap Action Switches PBX 4N IP67 SCREW + LVR+MTG PLATE

Basic / Snap Action Switches PBX 4N IP67 SCREW + LVR+MTG PLATE

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6911 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6911
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6911
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1506-ND 83240224 61T6911
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet
Actuator Style Lever Style; Roller Style Roller Lever
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
Micro Switches - 2326150 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2398405 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details