Crouzet Snap Action, Limit Switches 83278601

Description
SWITCH SNAP ACT SPST-NC 50MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 50MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83278601-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83278601-ND
Snap Action, Limit Switches 83278601-ND
SWITCH SNAP ACT SPST-NC 50MA 24V

SWITCH SNAP ACT SPST-NC 50MA 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83278601
Basic / Snap Action Switches 83278601
Basic / Snap Action Switches SNSW.1A 1.5N SPN C SLDR PIN PLNGR

Basic / Snap Action Switches SNSW.1A 1.5N SPN C SLDR PIN PLNGR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83278601-ND 83278601
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 302 F (-20 to 150 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - Z13001-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-2439028-8 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details