Panasonic Snap Action, Limit Switches ABS1114509

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2025-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2025-ND
Snap Action, Limit Switches 255-2025-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic - 11N0058 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic
11N0058
Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic 11N0058
SNAP ACTION SWITCH, SIMULATED ROLLER, SPDT, 2A; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Product Range:- RoHS Compliant: No

SNAP ACTION SWITCH, SIMULATED ROLLER, SPDT, 2A; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABS1114509
Basic / Snap Action Switches ABS1114509
Basic / Snap Action Switches SPDT Hinge Simultd. Roller Lever QC

Basic / Snap Action Switches SPDT Hinge Simultd. Roller Lever QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2025-ND 11N0058 ABS1114509
Product Name Snap Action, Limit Switches Snap Action Switch, Simulated Roller, Spdt, 2A; Microswitch Type Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Style Roller Lever
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C062H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K1153529 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details