OMEGA Engineering, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • 0.05% Linearity • Internal Shunt Resistor for Easy System Checks • 5-Point Calibration Included • All Stainless Steel Construction • Available in Gauge, Absolute, Sealed Gauge, psi and Metric... | |
| • 0.3% Full Scale Accuracy • 1-5 Vdc Output on 8-14 Vdc Power • Compact Size • 1 /2 " NPT Process Connection • 3 /4 " Conduit Connection with... | |
| • All 316L Stainless Steel Wetted Parts • Hermetically Sealed for Harsh Environments • High 0.08% Accuracy • Ranges from 0-100 psis to 0-5000 psis (sealed gage) • Shock and... | |
| • All 316L Stainless Steel Wetted Parts • High 0.08% Accuracy • Hermetically Sealed for the Harest Environments • Available with Solder Pins for Twist-lock Connector Terminations • Ranges from... | |
| • All Stainless Steel Case • Small and Lightweight • NEMA 4 Rated • Connector or Cable Models | |
| • All Stainless Steel Construction • Meets 3A Sanitary Standards • NEMA 4X Enclosure • Dairy, Food Processing, Pharmaceutical, Biotech Applications • High Reliability • NIST | |
| • All Stainless Steel Construction • Non-clogging Flush Diaphragm Design • NEMA 4X Enclosure • Thin Film Reliability • 100% Production Calibrated • NIST | |
| • All Stainless Steel Construction • Optional Hastelloy C Construction • Rugged Thin-Film Design • Large Flush Diaphragm for Plug-Free Measurement of Difficult Fluids • 3 m (10') Vented Cable... | |
| • All Stainless Steel Diaphragm and Threaded Side Wall Construction • Rugged Stainless Steel Case • Subminiature Design | |
| • Clean Rooms • HVAC • Laboratory Fume Hoods • NIST Traceable Calibration Certificate | |
| • Compact Space-Saving DIN Rail Mountable Design • Low Differential Pressure Ranges • On-Board Voltage Regulation Allows Use of Low-Cost, Unregulated Power Supply | |
| • Digitally Compensated for Low Total Accuracy and Interchangeability • Gage, Absolute, Vacuum and Compound Ranges Available • Rugged, Compact Design • RFI/EMI Protection • 316L Stainless Steel Wetted Parts... | |
| • Digitally Compensated for Low Total Accuracy and Interchangeability • Gage, Absolute, Vacuum, and Compound Ranges Available • Rugged Compact Design • RFI/EMI Protection • 316L Stainless Steel Wetted Parts... | |
| • For Sanitary or CIP (Clean-in-Place) Applications • Gage, Compound Gage, Absolute, Vacuum and Barometric Ranges • High 0.08% Accuracy • Now Available with M12 Connector, Order Model PX459 • | |
| • FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term... | |
| • Hermetically sealed for the Harshest Environments • Available with pin or Twist-lock Connector outputs • High 0.08% Accuracy • Ranges from 0-100 to 0-5000 psis (sealed gage) • 316L... | |
| • High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range... | |
| • High Accuracy 0.1% • Solid State Reliability • Sputtered Strain Gauge Design • High Shock and Vibration • Low Drift | |
| • High Accuracy Wet/ Wet Differential Pressure • All Stainless Steel Construction for Harsh Industrial Environments • High Operating Temperature • 5 Point Calibration Provided 0%, 50%, 100%, 50%, 0%... | |
| • High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH", add $100 0.03% Linearity Option, add Suffix "-XL",... | |
| • High Standard Accuracy 0.08% BSL included Linearity, Repeatability and Hysteresis • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH" 0.03% Linearity Option, add Suffix "-XL" • 5-Point... | |
| • IDEAL APPLICATIONS: • Use With Boiler Inlet Air • HVAC • Fume Hoods • Level Control • NIST Traceable Calibration Certificate | |
| • Inches of Water Differential at Line Pressure - up to 1500 psi • Stainless Steel/Inconel Construction for Harsh Industrial Environments • High Overpressure Capability High Operating Temperature • 5... | |
| • NEMA-4 terminal Box Style Enclosure • 5 or 10 Volt Ouputs Available • Thin Film Construction for High Stability • Gage and Absolute Pressure Models | |
| • NEMA-4 Terminal Box Style Enclosure • Thin Film Construction for High Stability • Gage or Absolute Pressure Models | |
| • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 5 V Output is Compatible with Most PLC’s and Control Systems • High Operating... | |
| • Smallest Amplified Package • Small Light Weight Package • Fully Signal Conditioned • Temperature Compensated • Port Designed for O-ring Interface • Excellent Media Compatibility • Wet or Dry... | |
| • Stainless Steel Diaphragm for Compatibility with Most Media • 1 /4 NPT Fitting For Fast, Easy, and Secure Installation • Rugged Stainless Steel Case Protects Components from Industrial Environments... | |
| • Stainless Steel Diaphragm for High Media Compatibility • Rugged Stainless Steel Case Protects Components in Industrial Environments • Supplied with 36" Color Coded, Shielded Leads for Easy Connections and... | |
| • TO-5 Package Suitable for PC Board Mounting • Gage, Absolute and Differential Models • Full Scale Ranges from 0.3 to 100 psi • For Clean Dry Non-corrosive Gases | |
| • Unregulated 12 to 36 Vdc Excitation • Reverse Polarity Protected • 316SS on Ranges 50 psi and Under • 15-5 pH Stainless Steel on Ranges 100 psi and Over... | |
| OMEGA’s PX480A Series transducers, designed for general industrial and commercial requirements, offer excellent performance in a wide range of applications. They are based on proven micro-machined silicon technology, providing high... | |
| Ranges from 4 inH2O to 150 psi Gage, Absolute or Differential Pressure Temperature Compensated for Low Thermal Drift Low Cost, Small Size, PC Board Mountable Micromachined Silicon Technology High Impedance,... |
| << Prev |