OMEGA Engineering, Inc. Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Specifications Accuracy: +/-(0.25% of rdg + 1.8 Degrees F) for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F) ambient; includes NIST conformity (no data points), cold... | |
| TX250 Series Thermocouple Input The TX250 Series are non-isolated two-wire transmitter which convert the T/C thermoelectric voltage into a standardized load-independent, 4 to 20 mA process current. The TX250 Series... | |
| Unmatched Electrical Performance Two-wire Operation Power is obtained directly from the 4 to 20 mA loop, with no need for separate power input. This simplifies field wiring and eliminates the... | |
| Analog Pyrometer OMEGA 7000 Series have thermocouple ranges calibrated for 10 ohms external resistance and are supplied with an adjustable 10 ohm resistor for use with thermocouples of lower resistance. | |
| Each NEMA rated unit can be programmed in the field to work as a type J, K, T, E, R, S, B, C or N wireless thermocouple transmitter or a... | |
| It provides 2 channels of configurable inputs, and supports multiple voltage, RTD, thermocouple inputs with auto reference junction compensation. If parallel connected to an external precise resistance, it accepts current... | |
| Models DRA-TCI-2 and DRA-RTI-2 are linearized temperature transmitters that produce a 4-20 mA process signal that is directly proportional to temperature. These transmitters have exceptionally high input to output common... | |
| Models TX93, TX94 and TX95 transmitters can eliminate long runs of costly field wiring in a variety of applications. A stable 4 to 20 mA output signal is provided proportional... | |
| OMEGA ultra-miniature temperature transmitters convert millivolt inputs from thermocouples or resistance from RTDs into 4 to 20 mA outputs. Transmitters are available in color-coded enclosures covering the four most popular... | |
| The 450 series themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor... | |
| The economical OMEGA TX91 and TX92 two-wire transmitters provide an output current of 4-20 mA proportional to the mV signal of a thermocouple or to a two- or three-wire RTD... | |
| The Model TX31 is an analog, isolated 2-wire head-mounted temperature transmitter that converts thermocouple input to the voltage, which is generated by the thermocouple sensor, linear, and highly accurate 4... | |
| The non-isolated TX90A Series transmitters convert thermocouple or RTD signals into a 4 to 20 mA dc signal output that is directly referenced to the mV input of a thermocouple... | |
| The OMEGA® SPRTX and STCTX Series are high performance, low cost, industrial RTD (Resistive Temperature Device) and Thermocouple Connector-Transmitte rs™ . Both feature a encapsulated micro miniature signal... | |
| The rugged high-performance, high power OMEGA wiSeries wireless transmitters featured on this page are compatible with the OMEGA zSeries & wiSeries system for Web-based monitoring of Analog Voltage and Current,... | |
| The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. | |
| The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission... | |
| The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same... | |
| The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4... | |
| The TX86 is a 2-wire Loop-Powered, Galvanic-Isolated, Programmable Universal Input Temperature Transmitter that is designed to be head-mounted, but can be standalone as well. It uses 16 bits A/D and... | |
| The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and... | |
| TX900 Series transmitters feature dip switch selection of input type and range. The following models are available: TX901 (non-isolated, accepts J, K,T, E, R or S thermocouples); TX903 (isolated, accepts... |