OMEGA Engineering, Inc. Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega PX409-015VI

Description
PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega - 30AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
30AC8275
Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega 30AC8275
PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 0PSI, 30VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8275
Product Name Pressure Sensor, Analogue, 0Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details