OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX600-200GV

Description
SUBMINIATURE PRESSURE TRANSDUCER
Request a Quote Datasheet
Description
SUBMINIATURE PRESSURE TRANSDUCER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX600-200GV-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX600-200GV-ND
Pressure Sensors, Transducers - Industrial 5880-PX600-200GV-ND
SUBMINIATURE PRESSURE TRANSDUCER

SUBMINIATURE PRESSURE TRANSDUCER

Buy Now Datasheet
Pressure Sensor, Analogue, 200Psi, 5Vdc; Operating Pressure Max Omega - 30AC8337 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 200Psi, 5Vdc; Operating Pressure Max Omega
30AC8337
Pressure Sensor, Analogue, 200Psi, 5Vdc; Operating Pressure Max Omega 30AC8337
PRESSURE SENSOR, ANALOGUE, 200PSI, 5VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:O-Ring Seal; Supply Current:15mA; Product Range:PX600 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 200PSI, 5VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:O-Ring Seal; Supply Current:15mA; Product Range:PX600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX600-200GV-ND 30AC8337
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 200Psi, 5Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10213235-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure transducer P60B/100bar - 1-P60B/100BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details