OMEGA Engineering, Inc. Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature... | |
| OMEGALUX® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters’ radiant surface is constructed through a patented process... | |
| OMEGALUX® QG Series heaters use a solid black Ceran™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870°C (1600°F) on... | |
| OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that... | |
| • 0.40 to 13.0 kW • 120, 208, 240, 480V • 1500°F max. Sheath Temperature • 3/8" Diameter Incoloy Sheath • RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. • |