OMEGA Engineering, Inc. Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega PX409-32B5V

Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega - 19X7960 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
19X7960
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega 19X7960
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No

PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7960
Product Name Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-1062979-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details